Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 9-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 9-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 9-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317737-LMR36503RS3Q
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 300mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Supplier Device Package: 9-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMR36503RS3QRPER
Base Product Number: LMR36503
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 9-VFQFN
IC REG BUCK 3.3V 300MA 9VQFN
AUTOMOTIVE 3-V TO 65-V, 0.3-A BU
AUTOMOTIVE 3-V TO 65-V, 0.3-A BU
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR36503RS3QRPERQ1CT-ND | 1317737-LMR36503RS3QRPERQ1 | LMR36503RS3QRPERQ1 | LMR36503RS3QRPERQ1 | LMR36503RS3QRPERQ1 | LMR36503RS3QRPERQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |