Win Source Part Number: 1249625-LMR33630CDDA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48846
Base Product Number: LMR33630
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators SIMPLE SWITCHER- 3.8V to 36V, 3A Synchronous Buck Converter With Ultra-Low EMI 8-SO PowerPAD -40 to 125
IC REG BUCK ADJUSTABLE 3A 8SOPWR
IC REG BUCK ADJ 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249625-LMR33630CDDA | 296-48846-ND | LMR33630CDDA | LMR33630CDDA | LMR33630CDDA | LMR33630CDDA | LMR33630CDDA |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; Tube | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |