Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
IC REG BUCK 5V 2A 12VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
IC REG BUCK 5V 2A 12VQFN
Switching Voltage Regulators 3.8-V to 36-V, 2-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-53430-1-ND | LMR33620AQ5RNXTQ1 | LMR33620AQ5RNXTQ1 | LMR33620AQ5RNXTQ1 | LMR33620AQ5RNXTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-PowerVFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |