Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LMR33610ADDAR

Description
Win Source Part Number: 1249759-LMR33610ADDA R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR33610ADDARTR, 296-LMR33610ADDARDKR ,296-LMR33610ADDARCT Base Product Number: LMR33610
Request a Quote Datasheet
Description
Win Source Part Number: 1249759-LMR33610ADDA R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR33610ADDARTR, 296-LMR33610ADDARDKR ,296-LMR33610ADDARCT Base Product Number: LMR33610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249759-LMR33610ADDAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249759-LMR33610ADDAR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249759-LMR33610ADDAR
Win Source Part Number: 1249759-LMR33610ADDA R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR33610ADDARTR, 296-LMR33610ADDARDKR ,296-LMR33610ADDARCT Base Product Number: LMR33610

Win Source Part Number: 1249759-LMR33610ADDAR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMR33610ADDARTR,296-LMR33610ADDARDKR,296-LMR33610ADDARCT
Base Product Number: LMR33610

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR33610ADDARCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR33610ADDARCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR33610ADDARCT-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR33610ADDARDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR33610ADDARDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR33610ADDARDKR-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR33610ADDARTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR33610ADDARTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR33610ADDARTR-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR33610ADDAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR33610ADDAR
Voltage Regulators - DC DC Switching Regulators LMR33610ADDAR
36V 1A 400KHZ REGULATOR

36V 1A 400KHZ REGULATOR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR33610ADDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR33610ADDAR
Voltage Regulators - DC DC Switching Regulators LMR33610ADDAR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR33610ADDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR33610ADDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR33610ADDAR
IC REG BUCK ADJ 1A 8SOPWR

IC REG BUCK ADJ 1A 8SOPWR

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR33610ADDAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR33610ADDAR
PMIC - Voltage Regulators - DC DC Switching Regulators LMR33610ADDAR
36V 1A 400KHZ REGULATOR

36V 1A 400KHZ REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249759-LMR33610ADDAR 296-LMR33610ADDARCT-ND LMR33610ADDAR LMR33610ADDAR LMR33610ADDAR LMR33610ADDAR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; Tape & Reel SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 400 kHz 400 kHz 400 kHz 400 kHz 400 kHz 400 kHz
Unlock Full Specs
to access all available technical data