Manufacturer: Texas Instruments
Win Source Part Number: 1317619-LMR23630QDRR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz ~ 2.425MHz
Voltage - Output (Max): 28V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 12-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 12-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LMR23630
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
IC REG BUCK ADJ 3A 12SON
IC REG BUCK ADJUSTABLE 3A 12SON
Switching Voltage Regulators Automotive Qualified SIMPLE SWITCHER- 4V to 36V,3A Synchronous Step-Down Converter 12-SON -40 to 125
IC REG BUCK ADJUSTABLE 3A 12SON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317619-LMR23630QDRRRQ1 | LMR23630QDRRRQ1-ND | LMR23630QDRRRQ1 | LMR23630QDRRRQ1 | LMR23630QDRRRQ1 | LMR23630QDRRRQ1 | LMR23630QDRRRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 150 to 2425 kHz | 150 to 2425 kHz | 150 to 2425 kHz | 150 to 2425 kHz | 150 to 2425 kHz | 150 kHz |