Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877692-LMR14020SQDPR
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
Package: 10-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMR14020
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44634-2, -296-44634-1-ND, 296-44634-1, 296-44634-6
IC REG BUCK ADJUSTABLE 2A 10WSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
Switching Voltage Regulators Automotive 40V, 2A SIMPLE SWITCHER- , 2.2MHz Step-Down Regulator with 40uA IQ 10-WSON -40 to 125
IC REG BUCK ADJUSTABLE 2A 10WSON
IC REG BUCK ADJ 2A 10WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44634-2-ND | 877692-LMR14020SQDPRRQ1 | LMR14020SQDPRRQ1 | LMR14020SQDPRRQ1 | LMR14020SQDPRRQ1 | LMR14020SQDPRRQ1 | LMR14020SQDPRRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14020SQDPRRQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-WDFN Exposed Pad | Other; 10-WSON (4x4) | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts | 0.8000 to 28 volts | 0.8000 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |