Texas Instruments 1850 kHz SOT-23 Voltage Regulator IC LMR64010XMFX

Description
IC SWITCHING REGULATOR, 1850 kHz SWITCHING FREQ-MAX, PDSO5, 2.92 X 2.84 MM, 1.08 MM HEIGHT, SOT-23, 5 PIN, Switching Regulator or Controller Product overview: LMR64010XMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1850 kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1850 kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR64010XMFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCHING REGULATOR, 1850 kHz SWITCHING FREQ-MAX, PDSO5, 2.92 X 2.84 MM, 1.08 MM HEIGHT, SOT-23, 5 PIN, Switching Regulator or Controller Product overview: LMR64010XMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1850 kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1850 kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR64010XMFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1850 kHz SOT-23 Voltage Regulator IC
739-LMR64010XMFX
1850 kHz SOT-23 Voltage Regulator IC 739-LMR64010XMFX
IC SWITCHING REGULATOR, 1850 kHz SWITCHING FREQ-MAX, PDSO5, 2.92 X 2.84 MM, 1.08 MM HEIGHT, SOT-23, 5 PIN, Switching Regulator or Controller Product overview: LMR64010XMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1850 kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1850 kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR64010XMFX can be used for catalog matching and distributor lookup.

IC SWITCHING REGULATOR, 1850 kHz SWITCHING FREQ-MAX, PDSO5, 2.92 X 2.84 MM, 1.08 MM HEIGHT, SOT-23, 5 PIN, Switching Regulator or Controller Product overview: LMR64010XMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1850 kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1850 kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR64010XMFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR64010XMFX - 091185-LMR64010XMFX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR64010XMFX
091185-LMR64010XMFX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR64010XMFX 091185-LMR64010XMFX
Manufacturer: Texas Instruments Win Source Part Number: 091185-LMR64010XMFX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LMR64010 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 3V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LT3467AIDDB#TRM; LT3467AIDDB; LT3467AIDDB#TR; Introduction Date: September 23, 2011 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 091185-LMR64010XMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Family Name: LMR64010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LT3467AIDDB#TRM; LT3467AIDDB; LT3467AIDDB#TR;
Introduction Date: September 23, 2011
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LMR64010XMFX 091185-LMR64010XMFX
Product Name 1850 kHz SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR64010XMFX
VIN 14 volts 14 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data