Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LMR14010ADDCR

Description
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-49761-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49761-2-ND
Voltage Regulators - DC DC Switching Regulators 296-49761-2-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49761-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49761-6-ND
Voltage Regulators - DC DC Switching Regulators 296-49761-6-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49761-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49761-1-ND
Voltage Regulators - DC DC Switching Regulators 296-49761-1-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14010ADDCR - 845660-LMR14010ADDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14010ADDCR
845660-LMR14010ADDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14010ADDCR 845660-LMR14010ADDCR
Manufacturer: Texas Instruments Win Source Part Number: 845660-LMR14010ADDCR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-5 Thin, TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: LMR14010 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49761-1, LMR14010ADDCR-ND, 296-49761-2, 296-49761-6

Manufacturer: Texas Instruments
Win Source Part Number: 845660-LMR14010ADDCR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMR14010
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49761-1, LMR14010ADDCR-ND, 296-49761-2, 296-49761-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR14010ADDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR14010ADDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR14010ADDCR
IC REG BUCK ADJ 1A SOT23

IC REG BUCK ADJ 1A SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR14010ADDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR14010ADDCR
Voltage Regulators - DC DC Switching Regulators LMR14010ADDCR
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-6 Thin, TSOT-23-6

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR14010ADDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR14010ADDCR
PMIC - Voltage Regulators - DC DC Switching Regulators LMR14010ADDCR
IC REG BUCK ADJ 1A TSOT23-6

IC REG BUCK ADJ 1A TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR14010ADDCR
Switching Voltage Regulators LMR14010ADDCR
Switching Voltage Regulators 4-V to 40-V, 1-A Step-Down Converter With High Efficiency Eco-Mode 6-SOT-23-THIN -40 to 125

Switching Voltage Regulators 4-V to 40-V, 1-A Step-Down Converter With High Efficiency Eco-Mode 6-SOT-23-THIN -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR14010ADDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR14010ADDCR
Voltage Regulators - DC DC Switching Regulators LMR14010ADDCR
IC REG BUCK ADJ 1A TSOT23-6

IC REG BUCK ADJ 1A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-49761-2-ND 845660-LMR14010ADDCR LMR14010ADDCR LMR14010ADDCR LMR14010ADDCR LMR14010ADDCR LMR14010ADDCR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14010ADDCR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-THIN SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage 0.7650 to 40 volts 0.7650 volts 0.7650 to 40 volts 0.7650 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data