"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 852657-LMR36520FADDA
Series: SIMPLE SWITCHER®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LMR36520
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMR36520FADDARCT
IC DC/DC BUCK CONVERTER 65V 2A
IC REG BUCK ADJ 2A 8SOPWR
IC DC/DC BUCK CONVERTER 65V 2A
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR36520FADDARCT-ND | 852657-LMR36520FADDAR | LMR36520FADDAR | LMR36520FADDAR | LMR36520FADDAR | LMR36520FADDAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR36520FADDAR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; Reel - TR | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 28 volts | 1 volts | 1 volts | 1 to 28 volts |