Texas Instruments PMIC - PMIC - Power Management - Specialized - LP2996MX LP2996MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 091849-LP2996MX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091849-LP2996MX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP2996MX - 091849-LP2996MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2996MX
091849-LP2996MX
PMIC - PMIC - Power Management - Specialized - LP2996MX 091849-LP2996MX
Manufacturer: Texas Instruments Win Source Part Number: 091849-LP2996MX Packaging: Reel - TR Applications: DDR Terminator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 091849-LP2996MX
Packaging: Reel - TR
Applications: DDR Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-LP2996MX
Power Management IC 750-LP2996MX
IC BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOP-8, Bus Terminator Product overview: LP2996MX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2996MX can be used for catalog matching and distributor lookup.

IC BUS TERMINATOR SUPPORT CIRCUIT, PDSO8, SOP-8, Bus Terminator Product overview: LP2996MX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2996MX can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LP2996MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LP2996MX
Voltage Regulators - DC DC Switching Regulators LP2996MX
- Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOIC

- Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 091849-LP2996MX 750-LP2996MX LP2996MX
Product Name PMIC - PMIC - Power Management - Specialized - LP2996MX Power Management IC Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Output Voltage Type Fixed
Output Voltage 1.36 volts
Unlock Full Specs
to access all available technical data