Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LMR33620BQRNXTQ1

Description
Win Source Part Number: 1249688-LMR33620BQRN XTQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53382-2,296-5338 2-1,296-53382-6 Base Product Number: LMR33620
Request a Quote Datasheet
Description
Win Source Part Number: 1249688-LMR33620BQRN XTQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53382-2,296-5338 2-1,296-53382-6 Base Product Number: LMR33620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249688-LMR33620BQRNXTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249688-LMR33620BQRNXTQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249688-LMR33620BQRNXTQ1
Win Source Part Number: 1249688-LMR33620BQRN XTQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 12-VFQFN Supplier Device Package: 12-VQFN-HR (3x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53382-2,296-5338 2-1,296-53382-6 Base Product Number: LMR33620

Win Source Part Number: 1249688-LMR33620BQRNXTQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.4MHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53382-2,296-53382-1,296-53382-6
Base Product Number: LMR33620

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-53382-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53382-6-ND
Voltage Regulators - DC DC Switching Regulators 296-53382-6-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-53382-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53382-2-ND
Voltage Regulators - DC DC Switching Regulators 296-53382-2-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-53382-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53382-1-ND
Voltage Regulators - DC DC Switching Regulators 296-53382-1-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR33620BQRNXTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR33620BQRNXTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR33620BQRNXTQ1
IC REG BUCK ADJ 2A 12VQFN

IC REG BUCK ADJ 2A 12VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR33620BQRNXTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR33620BQRNXTQ1
Voltage Regulators - DC DC Switching Regulators LMR33620BQRNXTQ1
IC REG BUCK ADJUSTABLE 2A 12VQFN

IC REG BUCK ADJUSTABLE 2A 12VQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR33620BQRNXTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR33620BQRNXTQ1
Voltage Regulators - DC DC Switching Regulators LMR33620BQRNXTQ1
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR33620BQRNXTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR33620BQRNXTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators LMR33620BQRNXTQ1
IC REG BUCK ADJUSTABLE 2A 12VQFN

IC REG BUCK ADJUSTABLE 2A 12VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249688-LMR33620BQRNXTQ1 296-53382-6-ND LMR33620BQRNXTQ1 LMR33620BQRNXTQ1 LMR33620BQRNXTQ1 LMR33620BQRNXTQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel Other; 12-PowerVFQFN Other; 12-VFQFN Other; 12-VFQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1400 kHz 1400 kHz 1400 kHz 1400 kHz 1400 kHz 1400 kHz
Unlock Full Specs
to access all available technical data