Win Source Part Number: 1353181-LMR33630ARNX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Product Status: Active
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Base Product Number: LMR33630
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Voltage - Output (Max): 24V
Current - Output: 3A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.8V
Frequency - Switching: 400kHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
IC REG BUCK ADJ 3A 12VQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
IC REG BUCK ADJUSTABLE 3A 12VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1353181-LMR33630ARNXT | 296-49065-2-ND | LMR33630ARNXT | LMR33630ARNXT | LMR33630ARNXT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel | Other; 12-PowerVFQFN | Other; 12-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz |