The LMR10530YSD/NOPB is a 5.5-V, 3-A step-down DC/DC regulator in a 10-pin WSON package measuring 3.00 mm × 3.00 mm × 0.8 mm. It operates with an input voltage range of 3 V to 5.5 V and supports an output voltage range of 0.6 V to 4.5 V. The device features a fixed switching frequency of 3 MHz, enabling the use of compact external components. It includes internal soft start, peak current-mode control with internal compensation, cycle-by-cycle current limit, thermal shutdown, and ultra-low shutdown current of 300 nA. The regulator is designed for space-constrained applications and point-of-load conversion from 3.3-V or 5-V rails.
SIMPLE SWITCHER 5.5Vin, 3.0A Step-Down Voltage Regulator in LLP-10 10-WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1317720-LMR10530YSD/
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Voltage - Output (Max): 4.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: No
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40292-1,296-4029
Base Product Number: LMR10530
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJUSTABLE 3A 10WSON
Switching Voltage Regulators SIMPLE SWITCHER Nano Reg 5Vin-3A out
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 3A 10WSON
IC REG BUCK ADJUSTABLE 3A 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR10530YSD/NOPB | 296-40292-2-ND | 1317720-LMR10530YSD/NOPB | LMR10530YSD/NOPB | LMR10530YSD/NOPB | LMR10530YSD/NOPB | LMR10530YSD/NOPB | LMR10530YSD/NOPB |
| Product Name | LMR10530 SIMPLE SWITCHER 5.5Vin, 3.0A Step-Down Voltage Regulator in LLP-10 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |