IC REG BUCK ADJ/5V 1A 9VQFN
Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (5V) 1 Output 1A 9-VFQFN
PROTOTYPE
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR43610RS5QRPERQ1-ND | LMR43610RS5QRPERQ1 | LMR43610RS5QRPERQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) |
| Package Type | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1 to 34.2 volts | 1 to 34.2 volts | 1 volts |