Texas Instruments 1 A 3.6 kHz Voltage Regulator IC LMR12010YMKX

Description
IC 1 A SWITCHING REGULATOR, 3.6 kHz SWITCHING FREQ-MAX, PDSO6, 2.97 X 1.65 MM, PLASTIC, TSOT-6, Switching Regulator or Controller Product overview: LMR12010YMKX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.6 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 3.6 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR12010YMKX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 1 A SWITCHING REGULATOR, 3.6 kHz SWITCHING FREQ-MAX, PDSO6, 2.97 X 1.65 MM, PLASTIC, TSOT-6, Switching Regulator or Controller Product overview: LMR12010YMKX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.6 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 3.6 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR12010YMKX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 A 3.6 kHz Voltage Regulator IC
739-LMR12010YMKX
1 A 3.6 kHz Voltage Regulator IC 739-LMR12010YMKX
IC 1 A SWITCHING REGULATOR, 3.6 kHz SWITCHING FREQ-MAX, PDSO6, 2.97 X 1.65 MM, PLASTIC, TSOT-6, Switching Regulator or Controller Product overview: LMR12010YMKX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.6 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 3.6 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR12010YMKX can be used for catalog matching and distributor lookup.

IC 1 A SWITCHING REGULATOR, 3.6 kHz SWITCHING FREQ-MAX, PDSO6, 2.97 X 1.65 MM, PLASTIC, TSOT-6, Switching Regulator or Controller Product overview: LMR12010YMKX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 3.6 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 3.6 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR12010YMKX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010YMKX - 1201877-LMR12010YMKX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010YMKX
1201877-LMR12010YMKX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010YMKX 1201877-LMR12010YMKX
Manufacturer: Texas Instruments Win Source Part Number: 1201877-LMR12010YMKX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201877-LMR12010YMKX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LMR12010YMKX 1201877-LMR12010YMKX
Product Name 1 A 3.6 kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR12010YMKX
VIN 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227222 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers