Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR36506R3RPER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317738-LMR36506R3RP ER Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 65V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: 9-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 9-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-LMR36506R3RPERTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317738-LMR36506R3RP ER Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 65V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: 9-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 9-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-LMR36506R3RPERTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317738-LMR36506R3RPER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317738-LMR36506R3RPER
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317738-LMR36506R3RPER
Manufacturer: Texas Instruments Win Source Part Number: 1317738-LMR36506R3RP ER Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 65V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: 9-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 9-VFQFN ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-LMR36506R3RPERTR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317738-LMR36506R3RPER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-LMR36506R3RPERTR
RoHS Status: ROHS3 Compliant

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-LMR36506R3RPERTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36506R3RPERTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36506R3RPERTR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36506R3RPERDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36506R3RPERDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36506R3RPERDKR-ND
IC REG BUCK 3.3V 600MA 9VQFN

IC REG BUCK 3.3V 600MA 9VQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR36506R3RPERCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR36506R3RPERCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR36506R3RPERCT-ND
IC REG BUCK 3.3V 600MA 9VQFN

IC REG BUCK 3.3V 600MA 9VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR36506R3RPER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR36506R3RPER
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR36506R3RPER
IC REG BUCK 3.3V 600MA 9VQFN

IC REG BUCK 3.3V 600MA 9VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR36506R3RPER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR36506R3RPER
Voltage Regulators - DC DC Switching Regulators LMR36506R3RPER
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR36506R3RPER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR36506R3RPER
PMIC - Voltage Regulators - DC DC Switching Regulators LMR36506R3RPER
IC POWER

IC POWER

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR36506R3RPER - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR36506R3RPER
Voltage Regulators - DC DC Switching Regulators LMR36506R3RPER
IC POWER

IC POWER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317738-LMR36506R3RPER 296-LMR36506R3RPERTR-ND LMR36506R3RPER LMR36506R3RPER LMR36506R3RPER LMR36506R3RPER
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 9-VFQFN Other; 9-PowerVFQFN Other; 9-VFQFN Other; 9-VFQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 200 to 2200 kHz 200 to 2200 kHz 200 to 2200 kHz 200 to 2200 kHz 200 to 2200 kHz 200 kHz
Unlock Full Specs
to access all available technical data