Sync DC/DC Converter 2.7-20V, 750mA, 5.5V Product overview: LMR22007YYZFR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 750mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 750mA, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR22007YYZFR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342117-LMR22007YYZF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 750mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.09MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 9-UFBGA, DSBGA
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMR2200
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 750mA 9-UFBGA, DSBGA
IC REG BUCK ADJ 750MA 9DSBGA
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 750mA 9-UFBGA, DSBGA
IC REG BUCK ADJ 750MA 9DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LMR22007YYZFR | 1342117-LMR22007YYZFR | LMR22007YYZFR-ND | LMR22007YYZFR | LMR22007YYZFR | LMR22007YYZFR |
| Product Name | 20V 750mA 5.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 5.5 volts | 0.9000 to 5.5 volts | 0.9000 volts | 0.9000 to 5.5 volts | ||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| IQ | 1.70E-5 amps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |