Win Source Part Number: 1249689-LMR34206FSC5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53557-1,296-5355
Base Product Number: LMR34206
Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 12-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 12-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 12-VFQFN
Switching Voltage Regulators 4.2-V to 42-V, 0.6-A ultra-small synchronous step-down converter 12-VQFN-HR -40 to 125
PWR MGMT LINEAR REGULATOR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 12-VFQFN
PWR MGMT LINEAR REGULATOR
IC REG BUCK 5V 600MA 12VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249689-LMR34206FSC5RNXRQ1 | 296-53557-1-ND | LMR34206FSC5RNXRQ1 | LMR34206FSC5RNXRQ1 | LMR34206FSC5RNXRQ1 | LMR34206FSC5RNXRQ1 | LMR34206FSC5RNXRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |