Manufacturer: Texas Instruments
Win Source Part Number: 877689-LMR14020QDPRR
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
Package: 10-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMR14020
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44633-1, -296-44633-1-ND, 296-44633-2, 296-44633-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
IC REG BUCK ADJ 2A 10WSON
IC REG BUCK ADJUSTABLE 2A 10WSON
IC REG BUCK ADJUSTABLE 2A 10WSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 877689-LMR14020QDPRRQ1 | 296-44633-1-ND | LMR14020QDPRRQ1 | LMR14020QDPRRQ1 | LMR14020QDPRRQ1 | LMR14020QDPRRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14020QDPRRQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-WSON (4x4) | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 0.8000 to 28 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 28 volts |