IC REG QD BCK/LINEAR SYNC 25USMD Product overview: LP3907TLX-JSXS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3907TLX-JSXS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071836-LP3907TLX-JSX
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 2.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 1.2V, 1A
Voltage/Current - Output 2: 2.8V, 600mA
Voltage/Current - Output 3: 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-uSMD
Purpose: Any Function
Supply Voltage - Operating: 2.8 V to 5.5 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP3907TLX-JSXS | 071836-LP3907TLX-JSXS |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - LP3907TLX-JSXS |
| Package Type | Other; Reel - TR | Other; 25-uSMD |