SIMPLE SWITCHER 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP 6-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Switching Regulator, Current-mode, 2A, 3000kHz Switching Freq-Max, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 877685-LMR10520XSDE/
Series: SIMPLE SWITCHER®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LMR10520
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -LMR10520XSDE/NOPBCT
Switching Voltage Regulators SIMPLE SWITCHER 5.5 Vin,2A SD Vltg Reg
IC REG BUCK ADJ 2A 6WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 6WSON
IC REG BUCK ADJUSTABLE 2A 6WSON
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR10520XSDE/NOPB | LMR10520XSDE/NOPBCT-ND | LMR10520XSDE/NOPB | 877685-LMR10520XSDE/NOPB | LMR10520XSDE/NOPB | LMR10520XSDE/NOPB | LMR10520XSDE/NOPB | LMR10520XSDE/NOPB | LMR10520XSDE/NOPB |
| Product Name | LMR10520 SIMPLE SWITCHER 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10520XSDE/NOPB | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; WSON | Other; 6-WDFN Exposed Pad | Other; WSON6 | Other; Reel - TR | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Enable | ||||||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts |