Win Source Part Number: 1342046-LMR22007YYZF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 250
Current - Output: 750mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.09MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 9-UFBGA, DSBGA
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMR2200
Product Status: Obsolete
DC/DC Controller, 20V In, 750mA Out, 90% Eff, SM Product overview: LMR22007YYZFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 750mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 750mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR22007YYZFT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 750mA 9-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 750mA 9-UFBGA, DSBGA
IC REG BUCK ADJ 750MA 9DSBGA
IC REG BUCK ADJ 750MA 9DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1342046-LMR22007YYZFT | 739-LMR22007YYZFT | 296-37096-2-ND | LMR22007YYZFT | LMR22007YYZFT | LMR22007YYZFT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | 20V 750mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2090 kHz | 2090 kHz | 2090 kHz | 2090 kHz | 2090 kHz |