Texas Instruments LMR14203 SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 LMR14203XMK/NOPB

Description
SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMR14203 SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 - LMR14203XMK/NOPB - Texas Instruments
Dallas, TX, United States
LMR14203 SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23
LMR14203XMK/NOPB
LMR14203 SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 LMR14203XMK/NOPB
SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125

SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35194-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35194-6-ND
Voltage Regulators - DC DC Switching Regulators 296-35194-6-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35194-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35194-2-ND
Voltage Regulators - DC DC Switching Regulators 296-35194-2-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35194-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35194-1-ND
Voltage Regulators - DC DC Switching Regulators 296-35194-1-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14203XMK/NOPB - 071598-LMR14203XMK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14203XMK/NOPB
071598-LMR14203XMK/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14203XMK/NOPB 071598-LMR14203XMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071598-LMR14203XMK/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA Family Name: LMR14203 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.765V Maximum Output Voltage: 34V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): LM2841YQMK/NOPB; LT3460ESC6#TRM; LT3460ESC6#PBF; LT3460ESC6#TR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071598-LMR14203XMK/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Family Name: LMR14203
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 34V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM2841YQMK/NOPB; LT3460ESC6#TRM; LT3460ESC6#PBF; LT3460ESC6#TR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR14203XMK/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR14203XMK/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LMR14203XMK/NOPB
IC REG BUCK ADJ 300MA TSOT23-6

IC REG BUCK ADJ 300MA TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR14203XMK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR14203XMK/NOPB
Voltage Regulators - DC DC Switching Regulators LMR14203XMK/NOPB
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR14203XMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR14203XMK/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR14203XMK/NOPB
IC REG BUCK ADJ 300MA SOT23

IC REG BUCK ADJ 300MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LMR14203XMK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR14203XMK/NOPB
Voltage Regulators - DC DC Switching Regulators LMR14203XMK/NOPB
IC REG BUCK ADJ 300MA TSOT23-6

IC REG BUCK ADJ 300MA TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMR14203XMK/NOPB 296-35194-6-ND 071598-LMR14203XMK/NOPB LMR14203XMK/NOPB LMR14203XMK/NOPB LMR14203XMK/NOPB LMR14203XMK/NOPB
Product Name LMR14203 SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR14203XMK/NOPB PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 0.7650 to 34 volts 0.7650 to 34 volts 0.7650 volts 0.7650 to 34 volts 0.7650 volts 0.7650 volts
Unlock Full Specs
to access all available technical data