The LMR16006XDDCR is a 60 V, 600 mA buck regulator with ECO mode for efficient power conversion in industrial and automotive applications. It operates with an input voltage range of 4 V to 60 V and switches at a fixed frequency of 0.7 MHz. The device features a standby current of 28 µA in ECO mode and a 1 µA shutdown current. Internal soft start and compensation reduce external component count. It is packaged in a low-profile SOT-23-THIN (DDC) case measuring 2.90 mm × 1.60 mm, and operates over a temperature range of -40 °C to 125 °C.
LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode 6-SOT -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1055570-LMR16006XDDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LMR16006
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 55V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): E-L4976; L4976; L4976D013TR;
Introduction Date: October 27, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
Switching Voltage Regulators LMR16006 SIMPLE SWIT 60V Buck
IC REG BUCK ADJ 600MA TSOT23-6
IC REG BUCK ADJ 600MA SOT23
IC REG BUCK ADJ 600MA TSOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMR16006XDDCR | 296-40293-2-ND | 1055570-LMR16006XDDCR | LMR16006XDDCR | LMR16006XDDCR | LMR16006XDDCR | LMR16006XDDCR | LMR16006XDDCR |
| Product Name | LMR16006 LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR16006XDDCR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 55 volts | 0.7650 to 55 volts | 0.7650 volts | 0.7650 to 55 volts | 0.7650 volts | 0.7650 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |