Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 9-VFQFN
IC REG BUCK 5V 600MA 9VQFN
IC REG BUCK 5V 600MA 9VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317643-LMR36506R5RP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 65V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 78
HTSUS: 8542.39.0001
Other Part Number: 296-LMR36506R5RPERTR
RoHS Status: ROHS3 Compliant
IC POWER
Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 9-VFQFN
IC POWER
IC REG BUCK 5V 600MA 9VQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR36506R5RPERTR-ND | 1317643-LMR36506R5RPER | LMR36506R5RPER | LMR36506R5RPER | LMR36506R5RPER | LMR36506R5RPER |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts |