Texas Instruments LMR10515 SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP LMR10515XMFE/NOPB

Description
SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 5-SOT-23 -40 to 125
Request a Quote
Description
SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMR10515 is a monolithic 1.5-A step-down DC/DC converter with an input voltage range of 3 V to 5.5 V and an output voltage range of 0.6 V to 4.5 V, designed for space-constrained applications. It operates at an internal switching frequency of 1.6 MHz and is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. The device includes internal soft-start, current-mode PWM control, thermal shutdown, and an ultra-low shutdown current of 30 nA. It is qualified for operation from -40 °C to 125 °C and features output over-voltage protection.

Datasheet Summary
Powered by GS/AI

The LMR10515 is a monolithic 1.5-A step-down DC/DC converter with an input voltage range of 3 V to 5.5 V and an output voltage range of 0.6 V to 4.5 V, designed for space-constrained applications. It operates at an internal switching frequency of 1.6 MHz and is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. The device includes internal soft-start, current-mode PWM control, thermal shutdown, and an ultra-low shutdown current of 30 nA. It is qualified for operation from -40 °C to 125 °C and features output over-voltage protection.

Suppliers

Company
Product
Description
Supplier Links
LMR10515 SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP - LMR10515XMFE/NOPB - Texas Instruments
Dallas, TX, United States
LMR10515 SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP
LMR10515XMFE/NOPB
LMR10515 SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP LMR10515XMFE/NOPB
SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 5-SOT-23 -40 to 125

SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10515XMFE/NOPB - 125140-LMR10515XMFE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10515XMFE/NOPB
125140-LMR10515XMFE/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10515XMFE/NOPB 125140-LMR10515XMFE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 125140-LMR10515XMFE/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 4.5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125140-LMR10515XMFE/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10515XMFE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LMR10515XMFE/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LMR10515XMFE/NOPBDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10515XMFE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LMR10515XMFE/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LMR10515XMFE/NOPBCT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10515XMFE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LMR10515XMFE/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LMR10515XMFE/NOPBTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10515XMFE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR10515XMFE/NOPB
Voltage Regulators - DC DC Switching Regulators LMR10515XMFE/NOPB
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR10515XMFE/NOPB
Switching Voltage Regulators LMR10515XMFE/NOPB
Switching Voltage Regulators SIMPLE SWITCHER 5.5 Vin,1.5A SD Vltg Reg

Switching Voltage Regulators SIMPLE SWITCHER 5.5 Vin,1.5A SD Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR10515XMFE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR10515XMFE/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LMR10515XMFE/NOPB
IC REG BUCK ADJ 1.5A SOT23-5

IC REG BUCK ADJ 1.5A SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR10515XMFE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR10515XMFE/NOPB
Voltage Regulators - DC DC Switching Regulators LMR10515XMFE/NOPB
IC REG BUCK ADJ 1.5A SOT23-5

IC REG BUCK ADJ 1.5A SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR10515XMFE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR10515XMFE/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR10515XMFE/NOPB
IC REG BUCK ADJ 1.5A SOT23-5

IC REG BUCK ADJ 1.5A SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMR10515XMFE/NOPB 125140-LMR10515XMFE/NOPB LMR10515XMFE/NOPBDKR-ND LMR10515XMFE/NOPB LMR10515XMFE/NOPB LMR10515XMFE/NOPB LMR10515XMFE/NOPB LMR10515XMFE/NOPB
Product Name LMR10515 SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR10515XMFE/NOPB Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-23,WSON SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 4.5 volts 0.6000 volts 0.6000 to 4.5 volts 0.6000 to 4.5 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data