Texas Instruments LMR16006 LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode LMR16006YDDCT

Description
LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode 6-SOT -40 to 125
Request a Quote
Description
LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode 6-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMR16006YDDCT is a 60 V, 600 mA buck regulator with a fixed switching frequency of 2.1 MHz, designed for industrial and automotive applications. It operates from a 4 V to 60 V input range, with a standby current of 28 µA in ECO mode and a shutdown current of 1 µA. The device features internal compensation, soft start, and protection against overcurrent and overtemperature. It is packaged in a SOT-23-THIN (DDC) package measuring 2.90 mm × 1.60 mm and is rated for operation from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The LMR16006YDDCT is a 60 V, 600 mA buck regulator with a fixed switching frequency of 2.1 MHz, designed for industrial and automotive applications. It operates from a 4 V to 60 V input range, with a standby current of 28 µA in ECO mode and a shutdown current of 1 µA. The device features internal compensation, soft start, and protection against overcurrent and overtemperature. It is packaged in a SOT-23-THIN (DDC) package measuring 2.90 mm × 1.60 mm and is rated for operation from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
LMR16006 LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode - LMR16006YDDCT - Texas Instruments
Dallas, TX, United States
LMR16006 LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode
LMR16006YDDCT
LMR16006 LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode LMR16006YDDCT
LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode 6-SOT -40 to 125

LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode 6-SOT -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38547-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38547-1-ND
Voltage Regulators - DC DC Switching Regulators 296-38547-1-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38547-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38547-2-ND
Voltage Regulators - DC DC Switching Regulators 296-38547-2-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38547-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38547-6-ND
Voltage Regulators - DC DC Switching Regulators 296-38547-6-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR16006YDDCT - 779546-LMR16006YDDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR16006YDDCT
779546-LMR16006YDDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR16006YDDCT 779546-LMR16006YDDCT
Manufacturer: Texas Instruments Win Source Part Number: 779546-LMR16006YDDCT Series: SIMPLE SWITCHER Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 600mA Family Name: LMR16006 Output Voltage: 0.765V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 55V Input Voltage MIN: 4V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LMR16006YDDCR; Introduction Date: October 27, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779546-LMR16006YDDCT
Series: SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LMR16006
Output Voltage: 0.765V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 55V
Input Voltage MIN: 4V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LMR16006YDDCR;
Introduction Date: October 27, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switching Regulators - 9009790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9009790P
Switching Regulators 9009790P
Texas Instruments LMR16006YDDCT

Texas Instruments LMR16006YDDCT

Supplier's Site
Switching Regulators - 9009790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9009790
Switching Regulators 9009790
Texas Instruments LMR16006YDDCT

Texas Instruments LMR16006YDDCT

Supplier's Site
Switching Regulators - 1629816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1629816
Switching Regulators 1629816
Texas Instruments LMR16006YDDCT

Texas Instruments LMR16006YDDCT

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR16006YDDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR16006YDDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR16006YDDCT
IC REG BUCK ADJ 600MA SOT23

IC REG BUCK ADJ 600MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMR16006YDDCT
Switching Voltage Regulators LMR16006YDDCT
Switching Voltage Regulators SIMPLE SWITCHER_ 60V Buck Regulators

Switching Voltage Regulators SIMPLE SWITCHER_ 60V Buck Regulators

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR16006YDDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR16006YDDCT
Voltage Regulators - DC DC Switching Regulators LMR16006YDDCT
IC REG BUCK ADJ 600MA TSOT23-6

IC REG BUCK ADJ 600MA TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR16006YDDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR16006YDDCT
Voltage Regulators - DC DC Switching Regulators LMR16006YDDCT
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR16006YDDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR16006YDDCT
PMIC - Voltage Regulators - DC DC Switching Regulators LMR16006YDDCT
IC REG BUCK ADJ 600MA TSOT23-6

IC REG BUCK ADJ 600MA TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMR16006YDDCT 296-38547-1-ND 779546-LMR16006YDDCT 9009790P 9009790 LMR16006YDDCT LMR16006YDDCT LMR16006YDDCT LMR16006YDDCT LMR16006YDDCT
Product Name LMR16006 LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR16006YDDCT Switching Regulators Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck Buck
Package Type Other; SOT SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Sot-23 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Enable,Light Load Efficiency Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 55 volts 0.7650 to 55 volts 0.7650 volts 0.7650 volts 0.7650 volts 0.7650 to 55 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data