Manufacturer: Texas Instruments
Win Source Part Number: 1317747-LMR34206FSC3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 12-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 12-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMR34206FSC3RNXR
Base Product Number: LMR34206
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFQFN
POWER MANAGEMENT
IC REG BUCK 3.3V 600MA 12VQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFQFN
Switching Voltage Regulators 4.2-V to 42-V, 0.6-A ultra-small synchronous step-down converter 12-VQFN-HR -40 to 125
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317747-LMR34206FSC3RNXRQ1 | 296-LMR34206FSC3RNXRQ1TR-ND | LMR34206FSC3RNXRQ1 | LMR34206FSC3RNXRQ1 | LMR34206FSC3RNXRQ1 | LMR34206FSC3RNXRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-VFQFN | Other; 12-PowerVFQFN | Other; 12-VFQFN | Other; 12-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz | 2100 kHz |