DigiKey Datasheets for Tantalum Capacitors

Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. 
Tantalum Capacitors: Learn more

Page: 1 50 60 70 80 90 100 110 119 120 121 122 123 124 125 126 127 128 129 130 131 140 150 160 162
Product Name Notes
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
10µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1.5Ohm
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
15µF Conformal Coated Tantalum Capacitors 4V 1410 (3727 Metric) 1.5Ohm
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
2.2µF Conformal Coated Tantalum Capacitors 25V 1410 (3727 Metric) 2Ohm
3.3µF Conformal Coated Tantalum Capacitors 20V 1410 (3727 Metric) 3Ohm
4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
6.8µF Conformal Coated Tantalum Capacitors 10V 1410 (3727 Metric) 2Ohm
6.8µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
CONFORMAL COATED CAPACITOR

<< Prev Next >>