DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
Page:
1
50
60
70
80
90
100
110
113
114
115
116
117
118
119
120
121
122
123
124
125
130
140
150
160
162
| Product Name | Notes |
|---|---|
| 10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm | |
| 10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm | |
| 100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 550mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm | |
| 220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm | |
| 33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 300mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 170mOhm | |
| 330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm | |
| 330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm | |
| 330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm | |
| 330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm | |
| 4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 1.4Ohm | |
| 4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm | |
| 47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm | |
| 6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 800mOhm | |
| 6.8µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 700mOhm | |
| CONFORMAL COATED CAPACITOR | |
| T95C156K035HBBL | |
| T95C156K035HBBS | |
| T95C156K035HBSL | |
| T95C156K035HBSS | |
| T95C156K035HSAL | |
| T95C156K035HSAS | |
| T95C156K035HSBL |
| << Prev | Next >> |