DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm | |
| 220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm | |
| 220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm | |
| 220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm | |
| 220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm | |
| 220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm | |
| 220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm | |
| 220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm | |
| 220µF Molded Tantalum Capacitors 6V 2917 (7343 Metric) | |
| 3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) | |
| 3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.6Ohm @ 100kHz | |
| 3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.6Ohm | |
| 3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm | |
| 3.30UF 35.0V | |
| 3.30UF 50.0V | |
| 33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm | |
| 33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm | |
| 33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm | |
| 33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) | |
| 33.0UF 35.0V | |
| 330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm | |
| 330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm | |
| 330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz | |
| 330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm | |
| 4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) | |
| CAP TANT 220UF 10% 10V 2917 | |
| CAP TANT 220UF 20% 16V 2917 | |
| CAP TANT 22UF 20% 20V 2917 | |
| CAP TANT 22UF 20% 25V 2917 | |
| CAP TANT 22UF 20% 35V 2917 | |
| CAP TANT 3.3UF 10% 50V 2917 | |
| CAP TANT 330UF 10% 10V 2917 | |
| CAP TANT 330UF 10% 6.3V 2917 | |
| CAP TANT 330UF 20% 10V 2917 | |
| CAP TANT 33UF 10% 16V 2917 | |
| CAP TANT 33UF 10% 25V 2917 | |
| CAP TANT 33UF 10% 35V 2917 | |
| CAP TANT 33UF 20% 35V 2917 | |
| CAP TANT 4.7UF 10% 35V 2917 | |
| CAP TANT SMD |
| << Prev | Next >> |