DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 600mOhm | |
| 10µF Conformal Coated Tantalum Capacitors 63V Nonstandard 400mOhm @ 100kHz | |
| 100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm | |
| 1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 20mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 600mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm | |
| 33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) | |
| 470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm | |
| 6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm | |
| 68µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) | |
| 680µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm | |
| 680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 25mOhm | |
| CONFORMAL COATED CAPACITOR | |
| T95Z476K010CSBL | |
| T95Z476K010ESBL | |
| T97D106K063CAA | |
| T97D106K063CSB | |
| T97D106K063EAA | |
| T97D106K063EAB | |
| T97D106K063ESB |
| << Prev | Next >> |