DMT2P1J-F is a radial-leaded, polyester film/foil non-inductively wound capacitor in the Type DMT series, rated for 200/250 Vdc, with a capacitance tolerance of ±5% (J). It features a moisture-resistive epoxy coating, high insulation resistance, and low dissipation factor, suitable for applications with high peak currents. The part has tinned copper-clad steel leads and is RoHS compliant. Physical dimensions are not specified for this exact variant, but equivalent models in the series have case sizes ranging from 0.354 to 0.571 inches in height and 0.820 to 0.945 inches in length. The operating temperature range is -55 °C to +125 °C, with derating applied above 85 °C.
Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DMT2P1J-F |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) |