Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DMT1D47K-F |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0047 microF |
| Capacitance Tolerance | 10 (+/- %) |