Cornell Dubilier Film Capacitor DPPS10D22J-F

Description
Type DPP radial leaded polypropylene film/foil capacitors are non-inductively wound. Very low dissipation factor and high insulation resistance contribute to excellent performance and long-term stability characteristics. Low ESR, DF and its inherent stability make Type DPP an ideal choice for tight tolerance, pulse and high-frequency applications.
Request a Quote Datasheet
Description
Type DPP radial leaded polypropylene film/foil capacitors are non-inductively wound. Very low dissipation factor and high insulation resistance contribute to excellent performance and long-term stability characteristics. Low ESR, DF and its inherent stability make Type DPP an ideal choice for tight tolerance, pulse and high-frequency applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - DPPS10D22J-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
DPPS10D22J-F
Film Capacitor DPPS10D22J-F
Type DPP radial leaded polypropylene film/foil capacitors are non-inductively wound. Very low dissipation factor and high insulation resistance contribute to excellent performance and long-term stability characteristics. Low ESR, DF and its inherent stability make Type DPP an ideal choice for tight tolerance, pulse and high-frequency applications.

Type DPP radial leaded polypropylene film/foil capacitors are non-inductively wound. Very low dissipation factor and high insulation resistance contribute to excellent performance and long-term stability characteristics. Low ESR, DF and its inherent stability make Type DPP an ideal choice for tight tolerance, pulse and high-frequency applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number DPPS10D22J-F
Product Name Film Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0022 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details