Type DPPM radial-leaded, film/foil polypropylene capacitors utilize series wound extended foil with floating metallized common film construction. Type DPPM offers excellent high frequency and high current capabilities and self-healing characteristics. With low inductance and high dV/dt characteristics, Type DPPM is ideal for snubber applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DPPM16D1K-F |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 1.00E-3 microF |
| Capacitance Tolerance | 10 (+/- %) |