Cornell Dubilier Film Capacitors DPPM16D22K-F

Description
2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM16D22K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
DPPM16D22K-F-ND
Film Capacitors DPPM16D22K-F-ND
2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-DPPM16D22K-F
Polypropylene Film Capacitors 0.0022µF 1600V

Polypropylene Film Capacitors 0.0022µF 1600V

Supplier's Site Datasheet
Film Capacitor - DPPM16D22K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
DPPM16D22K-F
Film Capacitor DPPM16D22K-F
Type DPPM radial-leaded, film/foil polypropylene capacitors utilize series wound extended foil with floating metallized common film construction. Type DPPM offers excellent high frequency and high current capabilities and self-healing characteristics. With low inductance and high dV/dt characteristics, Type DPPM is ideal for snubber applications.

Type DPPM radial-leaded, film/foil polypropylene capacitors utilize series wound extended foil with floating metallized common film construction. Type DPPM offers excellent high frequency and high current capabilities and self-healing characteristics. With low inductance and high dV/dt characteristics, Type DPPM is ideal for snubber applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number DPPM16D22K-F-ND 2002-DPPM16D22K-F DPPM16D22K-F
Product Name Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details