Polyester Film Capacitors 0.22µF 630V
0.22µF Film Capacitor 250V 630V Polyester, Metallized Radial
Type DME radial-leaded, mini-dipped capacitors deliver virtually the same performance of other capacitors physically twice as big. Improvements in film technology permit the use of thinner dielectric and make Type DME the choice for all but higher current AC applications where the larger size may be an advantage. Type DME self heals shorts caused by overvoltage transients. For small size and low cost, Type DME is tops.
CAP FILM 0.22UF 10% 630VDC RAD
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DME6P22K-F | 338-3178-ND | DME6P22K-F | DME6P22K-F |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| WVDC | 630 volts | 630 volts | 630 volts |