Cornell Dubilier Film Capacitors DME6P1K-F

Description
0.1µF Film Capacitor 250V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 250V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 338-3177-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3177-ND
Film Capacitors 338-3177-ND
0.1µF Film Capacitor 250V 630V Polyester, Metallized Radial

0.1µF Film Capacitor 250V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 2002-DME6P1K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DME6P1K-F
Film Capacitors 2002-DME6P1K-F
Polyester Film Capacitors 0.1µF 630V

Polyester Film Capacitors 0.1µF 630V

Supplier's Site Datasheet
Film Capacitor - DME6P1K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
DME6P1K-F
Film Capacitor DME6P1K-F
Type DME radial-leaded, mini-dipped capacitors deliver virtually the same performance of other capacitors physically twice as big. Improvements in film technology permit the use of thinner dielectric and make Type DME the choice for all but higher current AC applications where the larger size may be an advantage. Type DME self heals shorts caused by overvoltage transients. For small size and low cost, Type DME is tops.

Type DME radial-leaded, mini-dipped capacitors deliver virtually the same performance of other capacitors physically twice as big. Improvements in film technology permit the use of thinner dielectric and make Type DME the choice for all but higher current AC applications where the larger size may be an advantage. Type DME self heals shorts caused by overvoltage transients. For small size and low cost, Type DME is tops.

Supplier's Site Datasheet
Capacitors - Film Capacitors - DME6P1K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
DME6P1K-F
Capacitors - Film Capacitors DME6P1K-F
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-3177-ND 2002-DME6P1K-F DME6P1K-F DME6P1K-F
Product Name Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details