Cornell Dubilier Film Capacitors DME4W1K-F

Description
Polyester Film Capacitors 1µF 400V
Request a Quote Datasheet
Description
Polyester Film Capacitors 1µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2002-DME4W1K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DME4W1K-F
Film Capacitors 2002-DME4W1K-F
Polyester Film Capacitors 1µF 400V

Polyester Film Capacitors 1µF 400V

Supplier's Site Datasheet
Film Capacitor - DME4W1K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
DME4W1K-F
Film Capacitor DME4W1K-F
Type DME radial-leaded, mini-dipped capacitors delivervirtually the same performance of other capacitors physicallytwice as big. Improvements in film technology permit theuse of thinner dielectric and make Type DME the choice forall but higher current AC applications where the larger sizemay be an advantage. Type DME self heals shorts causedby overvoltage transients. For small size and low cost, TypeDME is tops.

Type DME radial-leaded, mini-dipped capacitors delivervirtually the same performance of other capacitors physicallytwice as big. Improvements in film technology permit theuse of thinner dielectric and make Type DME the choice forall but higher current AC applications where the larger sizemay be an advantage. Type DME self heals shorts causedby overvoltage transients. For small size and low cost, TypeDME is tops.

Supplier's Site Datasheet
Film Capacitors - 338-3195-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3195-ND
Film Capacitors 338-3195-ND
1µF Film Capacitor 200V 400V Polyester, Metallized Radial

1µF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - DME4W1K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
DME4W1K-F
Capacitors - Film Capacitors DME4W1K-F
CAP FILM 1UF 10% 400VDC RADIAL

CAP FILM 1UF 10% 400VDC RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-DME4W1K-F DME4W1K-F 338-3195-ND DME4W1K-F
Product Name Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 106K050CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1908848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details