Cornell Dubilier Film Capacitor DPPS10D47J-F

Description
Type DPPM radial-leaded, film/foil polypropylene capacitors utilize series wound extended foil with floating metallized common film construction. Type DPPM offers excellent high frequency and high current capabilities and self-healing characteristics. With low inductance and high dV/dt characteristics, Type DPPM is ideal for snubber applications.
Request a Quote Datasheet
Description
Type DPPM radial-leaded, film/foil polypropylene capacitors utilize series wound extended foil with floating metallized common film construction. Type DPPM offers excellent high frequency and high current capabilities and self-healing characteristics. With low inductance and high dV/dt characteristics, Type DPPM is ideal for snubber applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - DPPS10D47J-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
DPPS10D47J-F
Film Capacitor DPPS10D47J-F
Type DPPM radial-leaded, film/foil polypropylene capacitors utilize series wound extended foil with floating metallized common film construction. Type DPPM offers excellent high frequency and high current capabilities and self-healing characteristics. With low inductance and high dV/dt characteristics, Type DPPM is ideal for snubber applications.

Type DPPM radial-leaded, film/foil polypropylene capacitors utilize series wound extended foil with floating metallized common film construction. Type DPPM offers excellent high frequency and high current capabilities and self-healing characteristics. With low inductance and high dV/dt characteristics, Type DPPM is ideal for snubber applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number DPPS10D47J-F
Product Name Film Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0047 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details