Cornell Dubilier Film Capacitors DPM2W6P8K-F

Description
6.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPM2W6P8K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
DPM2W6P8K-F-ND
Film Capacitors DPM2W6P8K-F-ND
6.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

6.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitor - DPM2W6P8K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
DPM2W6P8K-F
Film Capacitor DPM2W6P8K-F
Type DPM radial-leaded, metallized polypropylene capacitors boast non-inductive windings with welded lead terminations which handle high continuous currents. The low ESR and low ESL are a glove fit for high frequency and switching power supply applications.

Type DPM radial-leaded, metallized polypropylene capacitors boast non-inductive windings with welded lead terminations which handle high continuous currents. The low ESR and low ESL are a glove fit for high frequency and switching power supply applications.

Supplier's Site Datasheet
Film Capacitors 2002-DPM2W6P8K-F
Polypropylene Film Capacitors 6.8µF 250V

Polypropylene Film Capacitors 6.8µF 250V

Supplier's Site Datasheet
Capacitors - Film Capacitors - DPM2W6P8K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPM2W6P8K-F
Capacitors - Film Capacitors DPM2W6P8K-F
CAP FILM 6.8UF 10% 250VDC RADIAL

CAP FILM 6.8UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DPM2W6P8K-F-ND DPM2W6P8K-F 2002-DPM2W6P8K-F DPM2W6P8K-F
Product Name Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; DC Link, DC Filtering; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers