Polyester Film Capacitors 1µF 100V
1µF Film Capacitor 65V 100V Polyester, Metallized Radial
Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
CAP FILM 1UF 10% 100VDC RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DMT1W1K-F | DMT1W1K-F-ND | DMT1W1K-F | DMT1W1K-F |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| WVDC | 100 volts | 100 volts | 100 volts |