Type DME radial-leaded, mini-dipped capacitors deliver virtually the same performance of other capacitors physically twice as big. Improvements in film technology permit the use of thinner dielectric and make Type DME the choice for all but higher current AC applications where the larger size may be an advantage. Type DME self heals shorts caused by overvoltage transients. For small size and low cost, Type DME is tops.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DME1W10K-F |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 10 microF |
| Capacitance Tolerance | 10 (+/- %) |