Toro Co. (The) Water Pump 300-12-00

Description
ROTOR SPRINKLER, POP UP SPRINKLER, MULTI STREAM, 300 SERIES, W/O NOZZLE, 35 - 50 PSI, 3/4 INCH FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
ROTOR SPRINKLER, POP UP SPRINKLER, MULTI STREAM, 300 SERIES, W/O NOZZLE, 35 - 50 PSI, 3/4 INCH FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Water Pump - 175645014 - Radwell International
Willingboro, NJ, United States
Water Pump
175645014
Water Pump 175645014
ROTOR SPRINKLER, POP UP SPRINKLER, MULTI STREAM, 300 SERIES, W/O NOZZLE, 35 - 50 PSI, 3/4 INCH FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY

ROTOR SPRINKLER, POP UP SPRINKLER, MULTI STREAM, 300 SERIES, W/O NOZZLE, 35 - 50 PSI, 3/4 INCH FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 175645014
Product Name Water Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
81 1/2D3-E.50 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details