Taco Comfort Solutions Water Pump 007-ST5-2

Description
DISCONTINUED BY MANUFACTURER, TACO 007-ST5-2 CIRCULATOR PUMP - STAINLESS STEEL - THREADED - 115V/, 1 PHASE, 3250 RPM, 200PSI, 115 VOLTS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TACO 007-ST5-2 CIRCULATOR PUMP - STAINLESS STEEL - THREADED - 115V/, 1 PHASE, 3250 RPM, 200PSI, 115 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Water Pump - 215742218 - Radwell International
Willingboro, NJ, United States
Water Pump
215742218
Water Pump 215742218
DISCONTINUED BY MANUFACTURER, TACO 007-ST5-2 CIRCULATOR PUMP - STAINLESS STEEL - THREADED - 115V/, 1 PHASE, 3250 RPM, 200PSI, 115 VOLTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TACO 007-ST5-2 CIRCULATOR PUMP - STAINLESS STEEL - THREADED - 115V/, 1 PHASE, 3250 RPM, 200PSI, 115 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 215742218
Product Name Water Pump
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details