DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| 1µH Unshielded Inductor 1.125A 290mOhm Max Nonstandard | |
| 1.1µH Unshielded Inductor 930mA 420mOhm Max Nonstandard | |
| 1.2µH Unshielded Inductor 930mA 420mOhm Max Nonstandard | |
| 1.3µH Unshielded Inductor 875mA 480mOhm Max Nonstandard | |
| 1.5µH Unshielded Inductor 855mA 500mOhm Max Nonstandard | |
| 1.6µH Unshielded Inductor 780mA 600mOhm Max Nonstandard | |
| 1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard | |
| 10µH Unshielded Inductor 610mA 900mOhm Max Nonstandard | |
| 100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard | |
| 11µH Unshielded Inductor 565mA 1.05Ohm Max Nonstandard | |
| 110µH Unshielded Inductor 262mA 4.9Ohm Max Nonstandard | |
| 12µH Unshielded Inductor 555mA 1.1Ohm Max Nonstandard | |
| 120µH Unshielded Inductor 255mA 5.2Ohm Max Nonstandard | |
| 13µH Unshielded Inductor 520mA 1.2Ohm Max Nonstandard | |
| 130µH Unshielded Inductor 250mA 5.45Ohm Max Nonstandard | |
| 15µH Unshielded Inductor 495mA 1.4Ohm Max Nonstandard | |
| 150µH Unshielded Inductor 237mA 6.05Ohm Max Nonstandard | |
| 150nH Unshielded Inductor 3.5A 30mOhm Max Nonstandard | |
| 16µH Unshielded Inductor 420mA 1.8Ohm Max Nonstandard | |
| 160µH Unshielded Inductor 230mA 6.4Ohm Max Nonstandard | |
| 160nH Unshielded Inductor 3.025A 40mOhm Max Nonstandard | |
| 18µH Unshielded Inductor 388mA 2.25Ohm Max Nonstandard | |
| 180µH Unshielded Inductor 224mA 6.75Ohm Max Nonstandard | |
| 180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard | |
| 1mH Unshielded Inductor 105mA 33Ohm Max Nonstandard | |
| 2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard | |
| 2.2µH Unshielded Inductor 620mA 950mOhm Max Nonstandard | |
| 2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 400mOhm | |
| 2.4µH Unshielded Inductor 575mA 1.1Ohm Max Nonstandard | |
| 2.7µH Unshielded Inductor 550mA 1.2Ohm Max Nonstandard | |
| 20µH Unshielded Inductor 372mA 2.5Ohm Max Nonstandard | |
| 200µH Unshielded Inductor 219mA 7.1Ohm Max Nonstandard | |
| 200nH Unshielded Inductor 2.79A 47mOhm Max Nonstandard | |
| 22µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard | |
| 220µH Unshielded Inductor 213mA 7.45Ohm Max Nonstandard | |
| 220nH Unshielded Inductor 2.58A 55mOhm Max Nonstandard | |
| 24µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard | |
| 240µH Unshielded Inductor 210mA 7.8Ohm Max Nonstandard | |
| 240nH Unshielded Inductor 2.47A 60mOhm Max Nonstandard | |
| 27µH Unshielded Inductor 360mA 2.6Ohm Max Nonstandard | |
| 270µH Unshielded Inductor 182mA 11Ohm Max Nonstandard | |
| 270nH Unshielded Inductor 2.285A 70mOhm Max Nonstandard | |
| 3µH Unshielded Inductor 455mA 1.8Ohm Max Nonstandard | |
| 3.3µH Unshielded Inductor 430mA 2Ohm Max Nonstandard | |
| 3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard | |
| 3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard | |
| 30µH Unshielded Inductor 348mA 2.8Ohm Max Nonstandard | |
| 300µH Unshielded Inductor 178mA 11.5Ohm Max Nonstandard | |
| 300nH Unshielded Inductor 178mA 11.5Ohm Max Nonstandard | |
| 300nH Unshielded Inductor 2.14A 80mOhm Max Nonstandard | |
| 33µH Unshielded Inductor 337mA 3Ohm Max Nonstandard | |
| 330µH Unshielded Inductor 173mA 12Ohm Max Nonstandard | |
| 330nH Unshielded Inductor 2.015A 90mOhm Max Nonstandard | |
| 36µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard | |
| 360µH Unshielded Inductor 171mA 12.5Ohm Max Nonstandard | |
| 360nH Unshielded Inductor 1.935A 98mOhm Max Nonstandard | |
| 39µH Unshielded Inductor 361mA 2.6Ohm Max Nonstandard | |
| 390µH Unshielded Inductor 149mA 16.3Ohm Max Nonstandard | |
| 390nH Unshielded Inductor 1.915A 100mOhm Max Nonstandard | |
| 4.3µH Unshielded Inductor 390mA 2.4Ohm Max Nonstandard | |
| 4.7µH Unshielded Inductor 375mA 2.6Ohm Max Nonstandard | |
| 43µH Unshielded Inductor 353mA 2.7Ohm Max Nonstandard | |
| 430µH Unshielded Inductor 147mA 17.1Ohm Max Nonstandard | |
| 430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard | |
| 47µH Unshielded Inductor 351mA 2.75Ohm Max Nonstandard | |
| 470µH Unshielded Inductor 143mA 17.9Ohm Max Nonstandard | |
| 470nH Unshielded Inductor 1.75A 120mOhm Max Nonstandard | |
| 5.1µH Unshielded Inductor 1.04A 300mOhm Max Nonstandard | |
| 5.6µH Unshielded Inductor 1.03A 320mOhm Max Nonstandard | |
| 51µH Unshielded Inductor 344mA 2.85Ohm Max Nonstandard | |
| 510µH Unshielded Inductor 139mA 18.8Ohm Max Nonstandard | |
| 510nH Unshielded Inductor 1.68A 130mOhm Max Nonstandard | |
| 56µH Unshielded Inductor 335mA 3Ohm Max Nonstandard | |
| 560µH Unshielded Inductor 136mA 19.5Ohm Max Nonstandard | |
| 560nH Unshielded Inductor 1.645A 135mOhm Max Nonstandard | |
| 6.2µH Unshielded Inductor 830mA 470mOhm Max Nonstandard | |
| 6.8µH Unshielded Inductor 820mA 500mOhm Max Nonstandard | |
| 62µH Unshielded Inductor 328mA 3.15Ohm Max Nonstandard | |
| 620µH Unshielded Inductor 119mA 25.9Ohm Max Nonstandard | |
| 620nH Unshielded Inductor 1.615A 140mOhm Max Nonstandard | |
| 68µH Unshielded Inductor 320mA 3.3Ohm Max Nonstandard | |
| 680µH Unshielded Inductor 116mA 27.2Ohm Max Nonstandard | |
| 680nH Unshielded Inductor 1.555A 150mOhm Max Nonstandard | |
| 7.5µH Unshielded Inductor 765mA 550mOhm Max Nonstandard | |
| 75µH Unshielded Inductor 302mA 3.7Ohm Max Nonstandard | |
| 750µH Unshielded Inductor 112mA 28.6Ohm Max Nonstandard | |
| 750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard | |
| 8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard | |
| 82µH Unshielded Inductor 295mA 3.9Ohm Max Nonstandard | |
| 820µH Unshielded Inductor 110mA 30Ohm Max Nonstandard | |
| 820nH Unshielded Inductor 1.3A 220mOhm Max Nonstandard | |
| 9.1µH Unshielded Inductor 638mA 800mOhm Max Nonstandard | |
| 91µH Unshielded Inductor 280mA 4.3Ohm Max Nonstandard | |
| 910µH Unshielded Inductor 107mA 31.5Ohm Max Nonstandard | |
| 910nH Unshielded Inductor 1.24A 240mOhm Max Nonstandard | |
| CMC 2.2MH 500MA 2LN SMD | |
| FIXED IND 1UH 1.125A 290 MOHM | |
| FIXED IND 2.2UH 620MA 950 MOHM | |
| FIXED IND 220NH 2.58A 55 MOHM |
| << Prev | Next >> |