API Delevan, Inc. Fixed Inductors 5022-754F

Description
750µH Unshielded Inductor 112mA 28.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
750µH Unshielded Inductor 112mA 28.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-754F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-754F-ND
Fixed Inductors 5022-754F-ND
750µH Unshielded Inductor 112mA 28.6Ohm Max Nonstandard

750µH Unshielded Inductor 112mA 28.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-754F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers