CMC 2.2MH 500MA 2LN SMD
CMC 2.2MH 500MA 2LN SMD
CMC 2.2MH 500MA 2LN SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 811-50225ACDKR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |
| DCR | 0.4800 ohms |