API Delevan, Inc. Fixed Inductors 5022R-333H

Description
33µH Unshielded Inductor 337mA 3Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 337mA 3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-333H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-333H-ND
Fixed Inductors 5022R-333H-ND
33µH Unshielded Inductor 337mA 3Ohm Max Nonstandard

33µH Unshielded Inductor 337mA 3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-333H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details